DigiKey Analog and Digital Output ADT7411ARQZ-REELDKR-ND

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 10 b 16-QSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 10 b 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7411ARQZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7411ARQZ-REELDKR-ND
Analog and Digital Output ADT7411ARQZ-REELDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 10 b 16-QSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 10 b 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number ADT7411ARQZ-REELDKR-ND
Product Name Analog and Digital Output
Package / Mounting "16-SSOP (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - AD7417ARUZ-REEL7CT-ND - DigiKey
Specs
Package / Mounting "16-TSSOP (0.173"", 4.40mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 505-ADT75BRMZ-ND - DigiKey
Specs
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 175-MAX6633MSA+TDKR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Analog and Digital Output - 175-MAX6632MTT+TTR-ND - DigiKey
Specs
Package / Mounting 6-WDFN Exposed Pad
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details