ARM, 1XSHARC, DDR, LPC PACKAGE
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-SC582KBCZ-4A-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V |
| Package Type | PBGA; Other; 349-LFBGA, CSPBGA |
| Pin Count | 349 |