IC DSP 32BIT 500MHZ 297BGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF561SKBZ500-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 2.5V; 3.3V; 1.25V |
| Package Type | BGA; PBGA; Other; 297-BGA |
| Pin Count | 297 |