IC DSP 32BIT 600MHZ 256CSBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF561SKBCZ-6V-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 2.5V; 3.3V; 1.35V |
| Package Type | PBGA; Other; 256-LFBGA, CSPBGA |
| Pin Count | 256 |