IC DSP CTLR 16BIT 208CSBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF537BBCZ-5BV-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 3.3V; 1.25V |
| Package Type | PBGA; Other; 208-FBGA, CSPBGA |
| Pin Count | 208 |