IC DSP CONTROLLER 16BIT 260-BGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF535PKBZ-350-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 3.3V; 1.60V |
| Package Type | PBGA; Other; 260-BBGA |
| Pin Count | 260 |