IC DSP CTLR 16BIT 400MHZ 160-CSP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF531SBBCZ4RLCT-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | PBGA; Other; 160-LFBGA, CSPBGA |
| Pin Count | 160 |