IC DSP CTRLR 24B W/CODEC 289BGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF523KBCZ-6C2-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 1.10V |
| Package Type | PBGA; Other; 289-LFBGA, CSPBGA |
| Pin Count | 289 |