IC DSP 16/32B 400MHZ LP 176LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF518BSWZ-4-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit; 32-Bit |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 1.30V |
| Package Type | LFQP; Other; 176-LQFP Exposed Pad |
| Pin Count | 176 |