IC DSP 16/32B 400MHZ 168CSBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF512BBCZ-4F4-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit; 32-Bit |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 1.30V |
| Features | Flash Memory |
| Package Type | PBGA; Other; 168-LFBGA, CSPBGA |