IC DSP CONTROLLER 16BIT 144-MBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-2189MKCAZ-300-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 2.5V; 3.3V |
| Package Type | Other; 144-LFBGA |
| Pin Count | 144 |