IC DSP CONTROLLER 16BIT 128-LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-2183KSTZ-210-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 3.3V |
| Package Type | LFQP; TQFP; Other; 128-LQFP |
| Pin Count | 128 |