DigiKey
DSP (Digital Signal Processors)
ADSP-21587BBCZ-4B-ND
Description
IC PROCESSOR 575BGA
Request a Quote
Email Supplier
Datasheet
Description
IC PROCESSOR 575BGA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADSP-21587BBCZ-4B-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V; 1.10V
|
|
Package Type
|
PBGA; Other; 529-LFBGA, CSPBGA
|
|
Pin Count
|
529
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Package Type
Other; 400-FBGA
Pin Count
400
View Details
Supply Voltage
3.3V; 1.10V
Package Type
PBGA; Other; 349-LFBGA, CSPBGA
Pin Count
349
View Details
Supply Voltage
3.3V; 1.15V
Package Type
LFQP; Other; 176-LQFP Exposed Pad
Pin Count
176
View Details
Supply Voltage
3.3V
Package Type
Other; 400-FBGA
Pin Count
400
View Details