2X SHARC, DDR, BGA PKG 500 MHZ
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21573CBCZ-5-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.15V |
| Package Type | PBGA; Other; 400-LFBGA, CSPBGA |
| Pin Count | 400 |