DigiKey
DSP (Digital Signal Processors)
ADSP-21479SBC2-EP-ND
Description
IC DSP SHARC 266MHZ LP
Request a Quote
Email Supplier
Datasheet
Description
IC DSP SHARC 266MHZ LP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADSP-21479SBC2-EP-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.2V; 3.3V
|
|
Package Type
|
PBGA; Other; 196-LFBGA, CSPBGA
|
|
Pin Count
|
196
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16-Bit
Supply Voltage
2.5V; 3.3V; 1.26V
Package Type
PBGA; Other; 182-LFBGA, CSPBGA
View Details
Supply Voltage
3.3V
Package Type
PBGA; Other; 400-LFBGA, CSPBGA
Pin Count
400
View Details
Supply Voltage
1.2V; 3.3V
Features
Flash Memory
Package Type
PBGA; Other; 212-LBGA, CSPBGA
View Details
Supply Voltage
1.2V; 3.3V
Package Type
Other; 88-VFQFN Exposed Pad, CSP
Pin Count
88
View Details