IC DSP 32BIT 266MHZ 208-MQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21375KSWZ-2B-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | LFQP; Other; 208-LQFP Exposed Pad |
| Pin Count | 208 |