DigiKey
DSP (Digital Signal Processors)
ADSP-21369KSWZ-2A-ND
Description
IC DSP 333MHZ 208LQFP
Request a Quote
Email Supplier
Datasheet
Description
IC DSP 333MHZ 208LQFP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADSP-21369KSWZ-2A-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.2V; 3.3V
|
|
Package Type
|
LFQP; Other; 208-LQFP Exposed Pad
|
|
Pin Count
|
208
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V; 1.00V
Package Type
PBGA; Other; 400-LBGA, CSPBGA
Pin Count
400
View Details
Data Bus
16-Bit
Supply Voltage
1.2V; 3.3V
Package Type
PBGA; Other; 169-BBGA
View Details
Data Bus
16-Bit
Supply Voltage
5V
Package Type
Other; 128-BQFP
View Details
Supply Voltage
1.8V; 2.5V; 3.3V; 1.30V
Package Type
PBGA; Other; 289-LFBGA, CSPBGA
Pin Count
289
View Details