IC DSP 32BIT 200MHZ EPAD 144LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21366YSWZ-2AA-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 3.3V; 1.00V |
| Package Type | LFQP; Other; 144-LQFP Exposed Pad |
| Pin Count | 144 |