IC DSP 32BIT 333MHZ 136CSBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21366KBCZ-1AA-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | PBGA; Other; 136-LFBGA, CSPBGA |
| Pin Count | 136 |