IC DSP 32BIT 150MHZ 144-LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21266SKSTZ-2D-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | LFQP; Other; 144-LQFP |
| Pin Count | 144 |