IC DSP CONTROLLER 32BIT 225MBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21161NKCAZ100-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | BGA; PBGA; Other; 255-BGA, CSPBGA |
| Pin Count | 255 |