IC DSP CONTROLLER 32BIT 400-BGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21160NKBZ-100-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 3.3V; 1.90V |
| Package Type | Other; 400-BBGA |
| Pin Count | 400 |