IC DSP CONTROLLER 32BIT 240MQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21062LCSZ-160-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 3.3V |
| Package Type | Other; 240-BFQFP Exposed Pad |
| Pin Count | 240 |