IC DSP CONTROLLER 16BIT 68PLCC
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-2105BPZ-80-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 5V |
| Package Type | PLCC; Other; 68-LCC (J-Lead) |
| Pin Count | 68 |