Series Voltage Reference IC Fixed 5V V ±0.16% 5mA TSOT-23-5
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR365AUJZ-R2TR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| TC | 25 ppm/C |
| IQ | 0.1900 mA |