Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-MSOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR3550WARMZ-R7DKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| TC | 8 ppm/C |
| IQ | 0.1000 mA |