Series Voltage Reference IC Fixed 4.096V V ±0.1% 10mA SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR3440ARJZ-R7DKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 |
| TC | 8 ppm/C |
| IQ | 0.1000 mA |