Series Voltage Reference IC Fixed 5V V ±0.2% 5mA 8-TSSOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR293TRUZ-EP-R7-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" |
| TC | 30 ppm/C |
| IQ | 0.0200 mA |