Series Voltage Reference IC Fixed 2.5V V ±0.24% 5mA 8-TSSOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR291GRUZ-REEL7DKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" |
| TC | 25 ppm/C |
| IQ | 0.0150 mA |