Series Voltage Reference IC Fixed 1.2V V ±0.4% 100µA SC-70-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR280AKSZ-REEL7DKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SC-70; Other; SC-70, SOT-323 |
| TC | 40 ppm/C |
| IQ | 0.0160 mA |