Series Voltage Reference IC Programmable 0.5V, 1V V ±0.7% 4mA TSOT-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR130AUJZ-R2TR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| TC | 50 ppm/C |
| IQ | 0.1500 mA |