Series Voltage Reference IC Fixed 1.25V V ±0.12% 5mA TSOT-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR127BUJZ-REEL7DKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| TC | 9 ppm/C |
| IQ | 0.0950 mA |