Series Voltage Reference IC Fixed 5V V ±0.24% 5mA TSOT-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR125AUJZ-R2-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| TC | 25 ppm/C |
| IQ | 0.0950 mA |