Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | ADR02CRZ-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 40 ppm/C |
| IQ | 1 mA |