Linear Voltage Regulator IC Negative Fixed 1 Output 300mA 8-LFCSP (2x2)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP7183ACPZN2.5-R7CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Negative |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-UFDFN Exposed Pad, CSP |
| Output Voltage | -2.5 volts |