Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 10-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP7156ACPZ-2.5-R7DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 10-VFDFN Exposed Pad, CSP |
| Special Features | Input Overcurrent Protection |