Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 200mA 6-WLCSP (0.95x1.16)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP7112ACBZ-1.2-R7CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 6-XFBGA, WLCSP |
| Special Features | Input Overcurrent Protection |