Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ADP3635ARHZ-RLCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 4 amps |
| Supply Voltage | 9.5 to 18 volts |
| Rise Time | 10 ns |