Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP3339AKCZ-2.5-RLTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; TO-261-4, TO-261AA |
| Special Features | Input Overcurrent Protection |