Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP3330ARTZ-3.6-R7CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| Special Features | Input Overcurrent Protection |