Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 800mA 10-VFDFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADP2230ACPZ-1833R7CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 10-VFDFN Exposed Pad, CSP |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.8 to 3.3 volts |