Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 4A 16-WQFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADP2164ACPZ-1.2-R7DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 16-WQFN Exposed Pad, CSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.2 volts |