Buck Switching Regulator IC Positive Programmable 0.9V, 1.3V 1 Output 800mA 6-UFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADP2147ACBZ-130-R7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.9000 to 1.3 volts |