Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA Die
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADP2125BCDZ-1.26R7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; Die |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.26 volts |