Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA 6-WFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADP2121ACBZ-2.3-R7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-WFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.3 volts |