Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.25A 10-VFDFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADP2120ACPZ-3.3-R7CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 10-VFDFN Exposed Pad, CSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.3 volts |