Linear Voltage Regulator IC Positive Fixed 1 Output 5A 16-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP1765ACPZ1.25-R7TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 16-WFQFN Exposed Pad, CSP |
| Output Voltage | 1.25 volts |