Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP122AUJZ-2.7-R7CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Special Features | Input Overcurrent Protection |