ADN4661BRZ-REEL7CT-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
ADN4661BRZ-REEL7CT-ND
Description
1/0 Driver LVDS 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
1/0 Driver LVDS 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
ADN4661BRZ-REEL7CT-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
3 to 3.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Driver Type
Low-side
Output Configuration
Noninverting
Output Current
8 amps
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Supply Voltage
3 to 3.6 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details