SONET/SDH, STM Clock and Data Recovery (CDR), Multiplexer IC 622MHz 1 Output 48-LFCSP (7x7)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ADN2807ACPZ-RLTR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | CML |
| Package Type | Surface Mount; 48-WFQFN Exposed Pad, CSP |